multicomp PRO Hook-Up Wire, 4Mm2, 100M, Brown; Jacket Material Multicomp Pro PP-6491B-4.0MMBRN

Description
HOOK-UP WIRE, 4MM2, 100M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes
Description
HOOK-UP WIRE, 4MM2, 100M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, 100M, Brown; Jacket Material Multicomp Pro - 71AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, 100M, Brown; Jacket Material Multicomp Pro
71AC0678
Hook-Up Wire, 4Mm2, 100M, Brown; Jacket Material Multicomp Pro 71AC0678
HOOK-UP WIRE, 4MM2, 100M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, 100M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage Rating:750V; RoHS Compliant: Yes

Supplier's Site
Hook-Up Wire, 4Mm2, Per M, Brown; Jacket Material Multicomp Pro - 95AC2033 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Per M, Brown; Jacket Material Multicomp Pro
95AC2033
Hook-Up Wire, 4Mm2, Per M, Brown; Jacket Material Multicomp Pro 95AC2033
HOOK-UP WIRE, 4MM2, PER M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, PER M, BROWN; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0678
Product Name Hook-Up Wire, 4Mm2, 100M, Brown; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details