multicomp PRO Hook-Up Wire, 4Mm2, Per M, Blu; Jacket Material Multicomp Pro PP-6491B-4.0MMBLU

Description
HOOK-UP WIRE, 4MM2, PER M, BLU; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes
Description
HOOK-UP WIRE, 4MM2, PER M, BLU; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, Per M, Blu; Jacket Material Multicomp Pro - 45AJ6912 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Per M, Blu; Jacket Material Multicomp Pro
45AJ6912
Hook-Up Wire, 4Mm2, Per M, Blu; Jacket Material Multicomp Pro 45AJ6912
HOOK-UP WIRE, 4MM2, PER M, BLU; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, PER M, BLU; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ6912
Product Name Hook-Up Wire, 4Mm2, Per M, Blu; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details