multicomp PRO Hook-Up Wire, 4Mm2, Per M, Blk; Jacket Material Multicomp Pro PP-6491B-4.0MMBLK

Description
HOOK-UP WIRE, 4MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes
Description
HOOK-UP WIRE, 4MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 4Mm2, Per M, Blk; Jacket Material Multicomp Pro - 45AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 4Mm2, Per M, Blk; Jacket Material Multicomp Pro
45AJ6911
Hook-Up Wire, 4Mm2, Per M, Blk; Jacket Material Multicomp Pro 45AJ6911
HOOK-UP WIRE, 4MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

HOOK-UP WIRE, 4MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:750V; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AJ6911
Product Name Hook-Up Wire, 4Mm2, Per M, Blk; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details