multicomp PRO Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro PP-6491B-2.50MMGRY

Description
HOOK-UP WIRE, 2.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro - 38AC2155 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro
38AC2155
Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro 38AC2155
HOOK-UP WIRE, 2.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2155
Product Name Hook-Up Wire, 2.5Mm2, Grey, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details