multicomp PRO Hook-Up Wire, 2.5Mm2, Brown, Per M; Jacket Material Multicomp Pro PP-6491B-2.50MMBRN

Description
HOOK-UP WIRE, 2.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Brown, Per M; Jacket Material Multicomp Pro - 38AC2153 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
38AC2153
Hook-Up Wire, 2.5Mm2, Brown, Per M; Jacket Material Multicomp Pro 38AC2153
HOOK-UP WIRE, 2.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6603 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6603
Hook-Up Wire, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6603
HOOK-UP WIRE, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2153
Product Name Hook-Up Wire, 2.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details