multicomp PRO Hook-Up Wire, 2.5Mm2, Blue, Per M; Jacket Material Multicomp Pro PP-6491B-2.50MMBLU

Description
HOOK-UP WIRE, 2.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Blue, Per M; Jacket Material Multicomp Pro - 38AC2152 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Blue, Per M; Jacket Material Multicomp Pro
38AC2152
Hook-Up Wire, 2.5Mm2, Blue, Per M; Jacket Material Multicomp Pro 38AC2152
HOOK-UP WIRE, 2.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage Rating:750V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2152
Product Name Hook-Up Wire, 2.5Mm2, Blue, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details