multicomp PRO Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro PP-6491B-2.50MMBLK

Description
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro - 38AC2151 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro
38AC2151
Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro 38AC2151
HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 2.5MM2, BLACK, PER M; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.67mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2151
Product Name Hook-Up Wire, 2.5Mm2, Black, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details