multicomp PRO Hook-Up Wire, 1.5Mm2, Grey, Per M; Jacket Material Multicomp Pro PP-6491B-1.50MMGRY

Description
HOOK-UP WIRE, 1.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Grey, Per M; Jacket Material Multicomp Pro - 38AC2150 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Grey, Per M; Jacket Material Multicomp Pro
38AC2150
Hook-Up Wire, 1.5Mm2, Grey, Per M; Jacket Material Multicomp Pro 38AC2150
HOOK-UP WIRE, 1.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, GREY, PER M; Jacket Material:LSZH; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2150
Product Name Hook-Up Wire, 1.5Mm2, Grey, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
BNC Male Coaxial Test Cable, RG59/U - 7426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details