multicomp PRO Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro PP-6491B-1.50MMBRN

Description
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro - 38AC2148 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
38AC2148
Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro 38AC2148
HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BROWN, PER M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 50AC6598 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
50AC6598
Hook-Up Wire, 1.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 50AC6598
HOOK-UP WIRE, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BROWN, 100M; Jacket Material:LSZH; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2148
Product Name Hook-Up Wire, 1.5Mm2, Brown, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details