multicomp PRO Hook-Up Wire, 1.5Mm2, Blue, Per M; Jacket Material Multicomp Pro PP-6491B-1.50MMBLU

Description
HOOK-UP WIRE, 1.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, Blue, Per M; Jacket Material Multicomp Pro - 38AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Blue, Per M; Jacket Material Multicomp Pro
38AC2147
Hook-Up Wire, 1.5Mm2, Blue, Per M; Jacket Material Multicomp Pro 38AC2147
HOOK-UP WIRE, 1.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, BLUE, PER M; Jacket Material:LSZH; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AC2147
Product Name Hook-Up Wire, 1.5Mm2, Blue, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details