multicomp PRO Hook-Up Wire, 1.5Mm2, 100M, Blk; Jacket Material Multicomp Pro PP-6491B-1.50MMBLK

Description
HOOK-UP WIRE, 1.5MM2, 100M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 1.5MM2, 100M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 1.5Mm2, 100M, Blk; Jacket Material Multicomp Pro - 71AC0675 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, 100M, Blk; Jacket Material Multicomp Pro
71AC0675
Hook-Up Wire, 1.5Mm2, 100M, Blk; Jacket Material Multicomp Pro 71AC0675
HOOK-UP WIRE, 1.5MM2, 100M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, 100M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage RoHS Compliant: Yes

Supplier's Site
Hook-Up Wire, 1.5Mm2, Per M, Blk; Jacket Material Multicomp Pro - 02AH2206 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 1.5Mm2, Per M, Blk; Jacket Material Multicomp Pro
02AH2206
Hook-Up Wire, 1.5Mm2, Per M, Blk; Jacket Material Multicomp Pro 02AH2206
HOOK-UP WIRE, 1.5MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

HOOK-UP WIRE, 1.5MM2, PER M, BLK; Jacket Material:LSZH; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:7 x 0.53mm; Voltage Rating:750V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0675
Product Name Hook-Up Wire, 1.5Mm2, 100M, Blk; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-1,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-292-MF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G8-E-15-S1G9-V3 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details