multicomp PRO Unshld Flex Cable, 3Cond, 4Mm2, 100M; Cable Shielding Multicomp Pro PP-3183Y-4MM-ARTIC BLUE

Description
UNSHLD FLEX CABLE, 3COND, 4MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 4MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 4Mm2, 100M; Cable Shielding Multicomp Pro - 50AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 4Mm2, 100M; Cable Shielding Multicomp Pro
50AC6592
Unshld Flex Cable, 3Cond, 4Mm2, 100M; Cable Shielding Multicomp Pro 50AC6592
UNSHLD FLEX CABLE, 3COND, 4MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 4MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:4mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6592
Product Name Unshld Flex Cable, 3Cond, 4Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
System cable - 706-3033/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers