multicomp PRO Unshld Flex Cable, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro PP-3183Y-1MMWHT

Description
UNSHLD FLEX CABLE, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro - 50AC6589 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
50AC6589
Unshld Flex Cable, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro 50AC6589
UNSHLD FLEX CABLE, 3COND, 1MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 1MM2, 100M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site
Unshld Flex Cable, 3Cond, 1Mm2, Per M; Cable Shielding Multicomp Pro - 22AC8531 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 1Mm2, Per M; Cable Shielding Multicomp Pro
22AC8531
Unshld Flex Cable, 3Cond, 1Mm2, Per M; Cable Shielding Multicomp Pro 22AC8531
UNSHLD FLEX CABLE, 3COND, 1MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand Size:32 RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 1MM2, PER M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand Size:32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC6589
Product Name Unshld Flex Cable, 3Cond, 1Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details