multicomp PRO Unshld Flex Cable, 2Cond, 0.75Mm2, Per M; Cable Shielding Multicomp Pro PP-2182Y-0.75MMWHT

Description
UNSHLD FLEX CABLE, 2COND, 0.75MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 0.75MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 0.75Mm2, Per M; Cable Shielding Multicomp Pro - 22AC8523 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.75Mm2, Per M; Cable Shielding Multicomp Pro
22AC8523
Unshld Flex Cable, 2Cond, 0.75Mm2, Per M; Cable Shielding Multicomp Pro 22AC8523
UNSHLD FLEX CABLE, 2COND, 0.75MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.75MM2, PER M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 50AC6579 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
50AC6579
Unshld Flex Cable, 2Cond, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 50AC6579
UNSHLD FLEX CABLE, 2COND, 0.75MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.75MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:White; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 22AC8523
Product Name Unshld Flex Cable, 2Cond, 0.75Mm2, Per M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR500U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details