multicomp PRO Connector, Dc Power, Plug, 4 Position, Cable; Product Range Multicomp Pro PM4490002-A05

Description
CONNECTOR, DC POWER, PLUG, 4 POSITION, CABLE; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, PLUG, 4 POSITION, CABLE; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Plug, 4 Position, Cable; Product Range Multicomp Pro - 41T2920 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug, 4 Position, Cable; Product Range Multicomp Pro
41T2920
Connector, Dc Power, Plug, 4 Position, Cable; Product Range Multicomp Pro 41T2920
CONNECTOR, DC POWER, PLUG, 4 POSITION, CABLE; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG, 4 POSITION, CABLE; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T2920
Product Name Connector, Dc Power, Plug, 4 Position, Cable; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details