multicomp PRO Power Entry, Plug, 7.5A, Cable Mount; Product Range Multicomp Pro PM3490002-A05

Description
POWER ENTRY, PLUG, 7.5A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 7.5A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 7.5A, Cable Mount; Product Range Multicomp Pro - 41T2919 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 7.5A, Cable Mount; Product Range Multicomp Pro
41T2919
Power Entry, Plug, 7.5A, Cable Mount; Product Range Multicomp Pro 41T2919
POWER ENTRY, PLUG, 7.5A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes

POWER ENTRY, PLUG, 7.5A, CABLE MOUNT; Product Range:-; Gender:Plug; Voltage Rating:20VDC; Current Rating:7.5A; Connector Mounting:Cable Mount; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T2919
Product Name Power Entry, Plug, 7.5A, Cable Mount; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details