multicomp PRO Cigarette Conn W/fuse, Plug, 250V; Gender Multicomp Pro PE000039

Description
CIGARETTE CONN W/FUSE, PLUG, 250V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:5.4mm; Voltage RoHS Compliant: Yes
Datasheet
Description
CIGARETTE CONN W/FUSE, PLUG, 250V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:5.4mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cigarette Conn W/fuse, Plug, 250V; Gender Multicomp Pro - 69AC6315 - Newark, An Avnet Company
Chicago, IL, United States
Cigarette Conn W/fuse, Plug, 250V; Gender Multicomp Pro
69AC6315
Cigarette Conn W/fuse, Plug, 250V; Gender Multicomp Pro 69AC6315
CIGARETTE CONN W/FUSE, PLUG, 250V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:5.4mm; Voltage RoHS Compliant: Yes

CIGARETTE CONN W/FUSE, PLUG, 250V; Gender:Plug; Current Rating:3A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:5.4mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6315
Product Name Cigarette Conn W/fuse, Plug, 250V; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products