STRAIGHT 4MM BANANA PLUG, RED, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Copper; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69AC6314 |
| Product Name | Straight 4Mm Banana Plug, Red, Cable; Gender Multicomp Pro |
| Gender | Male / Plug |