multicomp PRO Straight 4Mm Banana Plug, Black, Cable; Gender Multicomp Pro PE000037

Description
STRAIGHT 4MM BANANA PLUG, BLACK, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination RoHS Compliant: Yes
Datasheet
Description
STRAIGHT 4MM BANANA PLUG, BLACK, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight 4Mm Banana Plug, Black, Cable; Gender Multicomp Pro - 69AC6313 - Newark, An Avnet Company
Chicago, IL, United States
Straight 4Mm Banana Plug, Black, Cable; Gender Multicomp Pro
69AC6313
Straight 4Mm Banana Plug, Black, Cable; Gender Multicomp Pro 69AC6313
STRAIGHT 4MM BANANA PLUG, BLACK, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination RoHS Compliant: Yes

STRAIGHT 4MM BANANA PLUG, BLACK, CABLE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Copper; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6313
Product Name Straight 4Mm Banana Plug, Black, Cable; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details