multicomp PRO Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro PE000033

Description
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro - 69AC6309 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro
69AC6309
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro 69AC6309
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6309
Product Name Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details