multicomp PRO Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro PE000032

Description
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro - 69AC6308 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro
69AC6308
Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro 69AC6308
DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

DC POWER JACK CONNECTOR, 5.6MM, CHASSIS; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6308
Product Name Dc Power Jack Connector, 5.6Mm, Chassis; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products