multicomp PRO Dc Power Jack Connector, 4A, Chassis; Gender Multicomp Pro PE000031

Description
DC POWER JACK CONNECTOR, 4A, CHASSIS; Gender:Jack; Current Rating:4A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet
Description
DC POWER JACK CONNECTOR, 4A, CHASSIS; Gender:Jack; Current Rating:4A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Jack Connector, 4A, Chassis; Gender Multicomp Pro - 69AC6307 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack Connector, 4A, Chassis; Gender Multicomp Pro
69AC6307
Dc Power Jack Connector, 4A, Chassis; Gender Multicomp Pro 69AC6307
DC POWER JACK CONNECTOR, 4A, CHASSIS; Gender:Jack; Current Rating:4A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

DC POWER JACK CONNECTOR, 4A, CHASSIS; Gender:Jack; Current Rating:4A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6307
Product Name Dc Power Jack Connector, 4A, Chassis; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details