multicomp PRO Dc Power Plug Connector, 5.6Mm, Cable; Gender Multicomp Pro PE000030

Description
DC POWER PLUG CONNECTOR, 5.6MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:14mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes
Description
DC POWER PLUG CONNECTOR, 5.6MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:14mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Power Plug Connector, 5.6mm, from Multicomp Pro is designed for cable mounting and features a plug gender. It has a barrel length of 14mm, with an inner diameter of 2.5mm and an outer diameter of 5.5mm. The connector is constructed with a brass body and soldering patches, while the dielectric materials include POM and ABS. This product is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring a reliable power connection with a standard barrel size.

Datasheet Summary
Powered by GS/AI

The DC Power Plug Connector, 5.6mm, from Multicomp Pro is designed for cable mounting and features a plug gender. It has a barrel length of 14mm, with an inner diameter of 2.5mm and an outer diameter of 5.5mm. The connector is constructed with a brass body and soldering patches, while the dielectric materials include POM and ABS. This product is RoHS compliant, ensuring it meets environmental standards. The connector is suitable for applications requiring a reliable power connection with a standard barrel size.

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug Connector, 5.6Mm, Cable; Gender Multicomp Pro - 69AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug Connector, 5.6Mm, Cable; Gender Multicomp Pro
69AC6306
Dc Power Plug Connector, 5.6Mm, Cable; Gender Multicomp Pro 69AC6306
DC POWER PLUG CONNECTOR, 5.6MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:14mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

DC POWER PLUG CONNECTOR, 5.6MM, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:14mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC6306
Product Name Dc Power Plug Connector, 5.6Mm, Cable; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products