Multipair Shielded Cable, part number 59M1039, features a conductor cross-sectional area of 0.22 mm², constructed with 7 strands of 0.203 mm tinned copper. The cable is designed with an overall screened twisted multipair configuration, providing effective shielding against electromagnetic interference. It has a core-core capacitance of 98 pF/m and a core-screen capacitance of 164 pF/m, which are important parameters for maintaining signal integrity in communication applications. The external diameter of the cable is 5.71 mm, and it is compliant with RoHS regulations, ensuring it meets environmental standards. The primary and secondary insulation materials are both PVC, with the secondary insulation colored grey. This cable is suitable for applications requiring reliable performance in a compact form factor.
Multipair Shielded Cable, 3, 0.22 mm , 7 x 0.203mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 59M1039 |
| Product Name | Multipair Shielded Cable, 3, 0.22 Mm , 7 X 0.203Mm Rohs Compliant Multicomp Pro |
| Standards / Certifications | RoHS |