multicomp PRO Spacer, Round, 16Mm, Grey; Bumper / Feet Mounting Multicomp PD.2150G

Description
SPACER, ROUND, 16MM, GREY; Bumper / Feet Mounting:Adhesive; Height:7.9mm; Base Diameter:16mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, 16MM, GREY; Bumper / Feet Mounting:Adhesive; Height:7.9mm; Base Diameter:16mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, 16Mm, Grey; Bumper / Feet Mounting Multicomp - 75R2720 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, 16Mm, Grey; Bumper / Feet Mounting Multicomp
75R2720
Spacer, Round, 16Mm, Grey; Bumper / Feet Mounting Multicomp 75R2720
SPACER, ROUND, 16MM, GREY; Bumper / Feet Mounting:Adhesive; Height:7.9mm; Base Diameter:16mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

SPACER, ROUND, 16MM, GREY; Bumper / Feet Mounting:Adhesive; Height:7.9mm; Base Diameter:16mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Grey; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2720
Product Name Spacer, Round, 16Mm, Grey; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-12ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers