multicomp PRO Feet, Stick On, 2.2X7.9Dia, Clr, Pk140; Bumper / Feet Mounting Multicomp PD.2008C

Description
FEET, STICK ON, 2.2X7.9DIA, CLR, PK140; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Description
FEET, STICK ON, 2.2X7.9DIA, CLR, PK140; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, 2.2X7.9Dia, Clr, Pk140; Bumper / Feet Mounting Multicomp - 75R2706 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, 2.2X7.9Dia, Clr, Pk140; Bumper / Feet Mounting Multicomp
75R2706
Feet, Stick On, 2.2X7.9Dia, Clr, Pk140; Bumper / Feet Mounting Multicomp 75R2706
FEET, STICK ON, 2.2X7.9DIA, CLR, PK140; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

FEET, STICK ON, 2.2X7.9DIA, CLR, PK140; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:2.2mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 75R2706
Product Name Feet, Stick On, 2.2X7.9Dia, Clr, Pk140; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details