multicomp PRO Terminal, Male Disconnect, 6.35Mm X 0.8Mm; Tab Size Metric Multicomp Pro PC3L25004LT

Description
TERMINAL, MALE DISCONNECT, 6.35MM X 0.8MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 6.35MM X 0.8MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 6.35Mm X 0.8Mm; Tab Size Metric Multicomp Pro - 42M2458 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm X 0.8Mm; Tab Size Metric Multicomp Pro
42M2458
Terminal, Male Disconnect, 6.35Mm X 0.8Mm; Tab Size Metric Multicomp Pro 42M2458
TERMINAL, MALE DISCONNECT, 6.35MM X 0.8MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM X 0.8MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male DisconnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2458
Product Name Terminal, Male Disconnect, 6.35Mm X 0.8Mm; Tab Size Metric Multicomp Pro
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data