multicomp PRO Connector, Pushwire, 5Way; Connector Type Multicomp PC355

Description
CONNECTOR, PUSHWIRE, 5WAY; Connector Type:Spade; No. of Positions:5; Wire Size:12AWG; Colour:Blue; Current Rating:24A; Max Wire Area Size:2.5mm2; No. of Ways:5; Terminal Type:Solder; Voltage Rating AC:600V; Wire Area Size:
Datasheet
Description
CONNECTOR, PUSHWIRE, 5WAY; Connector Type:Spade; No. of Positions:5; Wire Size:12AWG; Colour:Blue; Current Rating:24A; Max Wire Area Size:2.5mm2; No. of Ways:5; Terminal Type:Solder; Voltage Rating AC:600V; Wire Area Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Pushwire, 5Way; Connector Type Multicomp - 74M3571 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Pushwire, 5Way; Connector Type Multicomp
74M3571
Connector, Pushwire, 5Way; Connector Type Multicomp 74M3571
CONNECTOR, PUSHWIRE, 5WAY; Connector Type:Spade; No. of Positions:5; Wire Size:12AWG; Colour:Blue; Current Rating:24A; Max Wire Area Size:2.5mm2; No. of Ways:5; Terminal Type:Solder; Voltage Rating AC:600V; Wire Area Size:

CONNECTOR, PUSHWIRE, 5WAY; Connector Type:Spade; No. of Positions:5; Wire Size:12AWG; Colour:Blue; Current Rating:24A; Max Wire Area Size:2.5mm2; No. of Ways:5; Terminal Type:Solder; Voltage Rating AC:600V; Wire Area Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 74M3571
Product Name Connector, Pushwire, 5Way; Connector Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers