multicomp PRO Terminal Block, Eurostyle, 1 Position; Pitch Spacing Multicomp PC301

Description
TERMINAL BLOCK, EUROSTYLE, 1 POSITION; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 1 POSITION; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 1 Position; Pitch Spacing Multicomp - 74M3566 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 1 Position; Pitch Spacing Multicomp
74M3566
Terminal Block, Eurostyle, 1 Position; Pitch Spacing Multicomp 74M3566
TERMINAL BLOCK, EUROSTYLE, 1 POSITION; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 1 POSITION; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:30A; Rated Voltage:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 74M3566
Product Name Terminal Block, Eurostyle, 1 Position; Pitch Spacing Multicomp
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15049 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-03A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.062 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers