multicomp PRO Terminal, Male Disconnect Dbl 45Deg, 7.8Mm X 6.3Mm; Tab Size Metric Multicomp Pro PC2L25004LT

Description
TERMINAL, MALE DISCONNECT DBL 45DEG, 7.8mm x 6.3mm; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT DBL 45DEG, 7.8mm x 6.3mm; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect Dbl 45Deg, 7.8Mm X 6.3Mm; Tab Size Metric Multicomp Pro - 42M2457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect Dbl 45Deg, 7.8Mm X 6.3Mm; Tab Size Metric Multicomp Pro
42M2457
Terminal, Male Disconnect Dbl 45Deg, 7.8Mm X 6.3Mm; Tab Size Metric Multicomp Pro 42M2457
TERMINAL, MALE DISCONNECT DBL 45DEG, 7.8mm x 6.3mm; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT DBL 45DEG, 7.8mm x 6.3mm; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2457
Product Name Terminal, Male Disconnect Dbl 45Deg, 7.8Mm X 6.3Mm; Tab Size Metric Multicomp Pro
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details