multicomp PRO Terminal, Tab, 6.35Mm, Solder, Uninsulated; Tab Size Metric Multicomp Pro PC250-836LT

Description
TERMINAL, TAB, 6.35MM, SOLDER, UNINSULATED; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes
Datasheet
Description
TERMINAL, TAB, 6.35MM, SOLDER, UNINSULATED; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Tab, 6.35Mm, Solder, Uninsulated; Tab Size Metric Multicomp Pro - 05R7934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Tab, 6.35Mm, Solder, Uninsulated; Tab Size Metric Multicomp Pro
05R7934
Terminal, Tab, 6.35Mm, Solder, Uninsulated; Tab Size Metric Multicomp Pro 05R7934
TERMINAL, TAB, 6.35MM, SOLDER, UNINSULATED; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes

TERMINAL, TAB, 6.35MM, SOLDER, UNINSULATED; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Tab RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05R7934
Product Name Terminal, Tab, 6.35Mm, Solder, Uninsulated; Tab Size Metric Multicomp Pro
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details