multicomp PRO Terminal, Male Disconnect, 4.3Mm; Tab Size Metric Multicomp Pro PC1L25004LT

Description
TERMINAL, MALE DISCONNECT, 4.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 4.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 4.3Mm; Tab Size Metric Multicomp Pro - 42M2456 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 4.3Mm; Tab Size Metric Multicomp Pro
42M2456
Terminal, Male Disconnect, 4.3Mm; Tab Size Metric Multicomp Pro 42M2456
TERMINAL, MALE DISCONNECT, 4.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 4.3MM; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.3mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M2456
Product Name Terminal, Male Disconnect, 4.3Mm; Tab Size Metric Multicomp Pro
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 75401-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details