multicomp PRO Terminal, Pcb, 0.8X2.8Mm, Pk100; Tab Size Metric Multicomp Pro PC110(8)LT

Description
TERMINAL, PCB, 0.8X2.8MM, PK100; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PCB, 0.8X2.8MM, PK100; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pcb, 0.8X2.8Mm, Pk100; Tab Size Metric Multicomp Pro - 31T8287 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, 0.8X2.8Mm, Pk100; Tab Size Metric Multicomp Pro
31T8287
Terminal, Pcb, 0.8X2.8Mm, Pk100; Tab Size Metric Multicomp Pro 31T8287
TERMINAL, PCB, 0.8X2.8MM, PK100; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

TERMINAL, PCB, 0.8X2.8MM, PK100; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:-; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 31T8287
Product Name Terminal, Pcb, 0.8X2.8Mm, Pk100; Tab Size Metric Multicomp Pro
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 62W5037 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
Un-insulated Ferrules - 2790.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 2/0
View Details