multicomp PRO Crimp Terminal, Piggy Back, 6.35Mm X 0.8Mm, Yel; Product Range Multicomp Pro PBDD5-250

Description
CRIMP TERMINAL, PIGGY BACK, 6.35MM x 0.8MM, YEL; Product Range:PBDD5 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, PIGGY BACK, 6.35MM x 0.8MM, YEL; Product Range:PBDD5 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Piggy Back, 6.35Mm X 0.8Mm, Yel; Product Range Multicomp Pro - 97K6909 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Piggy Back, 6.35Mm X 0.8Mm, Yel; Product Range Multicomp Pro
97K6909
Crimp Terminal, Piggy Back, 6.35Mm X 0.8Mm, Yel; Product Range Multicomp Pro 97K6909
CRIMP TERMINAL, PIGGY BACK, 6.35MM x 0.8MM, YEL; Product Range:PBDD5 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CRIMP TERMINAL, PIGGY BACK, 6.35MM x 0.8MM, YEL; Product Range:PBDD5 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K6909
Product Name Crimp Terminal, Piggy Back, 6.35Mm X 0.8Mm, Yel; Product Range Multicomp Pro
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products