multicomp PRO Terminal, Piggyback, 6.35Mm, Crimp, Blue; Product Range Multicomp Pro PBDD2-250

Description
TERMINAL, PIGGYBACK, 6.35MM, CRIMP, BLUE; Product Range:PBDD2 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIGGYBACK, 6.35MM, CRIMP, BLUE; Product Range:PBDD2 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Piggyback, 6.35Mm, Crimp, Blue; Product Range Multicomp Pro - 89K2146 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Piggyback, 6.35Mm, Crimp, Blue; Product Range Multicomp Pro
89K2146
Terminal, Piggyback, 6.35Mm, Crimp, Blue; Product Range Multicomp Pro 89K2146
TERMINAL, PIGGYBACK, 6.35MM, CRIMP, BLUE; Product Range:PBDD2 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, PIGGYBACK, 6.35MM, CRIMP, BLUE; Product Range:PBDD2 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2146
Product Name Terminal, Piggyback, 6.35Mm, Crimp, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers