multicomp PRO Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro PAS6D2M1CESG3-5

Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro - 16AC9452 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
16AC9452
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro 16AC9452
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 16AC9452
Product Name Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Hardware - AT4027Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 922321 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details