multicomp PRO Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro PAS6D2AM1CESG2-5

Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro - 16AC9451 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
16AC9451
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro 16AC9451
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 16AC9451
Product Name Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10159635 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details