multicomp PRO Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro PAS6B2M1CESG3-5..

Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro - 16AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
16AC9450
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro 16AC9450
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 16AC9450
Product Name Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Hardware - AT4052AB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details