multicomp PRO Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro PAS6B2M1CESG2-5..

Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro - 16AC9449 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
16AC9449
Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro 16AC9449
PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.5A, 48VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:48V; Contact Voltage DC Nom:-; Contact Current Max:500mA; Switch Terminals:Solder Lug; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 16AC9449
Product Name Pb Switch, Spst-No, 0.5A, 48Vac, Panel; Switch Operation Multicomp Pro
Switch Function Off-(On)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT4052AB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359820 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details