multicomp PRO Pb Switch, Spst-No, 2A, 125Vac, Panel; Switch Operation Multicomp Pro PAL6B2M1CESG2-5..

Description
PB SWITCH, SPST-NO, 2A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, SPST-NO, 2A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Spst-No, 2A, 125Vac, Panel; Switch Operation Multicomp Pro - 16AC9447 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 2A, 125Vac, Panel; Switch Operation Multicomp Pro
16AC9447
Pb Switch, Spst-No, 2A, 125Vac, Panel; Switch Operation Multicomp Pro 16AC9447
PB SWITCH, SPST-NO, 2A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST-N O; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PB SWITCH, SPST-NO, 2A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:SPST-NO; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Contact Current Max:2A; Switch Terminals:Solder Lug; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 16AC9447
Product Name Pb Switch, Spst-No, 2A, 125Vac, Panel; Switch Operation Multicomp Pro
Switch Function Off-On
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00A - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116528 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
22mm LED Module 800F PB - 800F-BN3W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details