multicomp PRO Switch, Pushbutton, Spdt, 20V; Product Range Multicomp Pro P8US8WR2C2M2RES

Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 20V; Product Range Multicomp Pro - 95M3284 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 20V; Product Range Multicomp Pro
95M3284
Switch, Pushbutton, Spdt, 20V; Product Range Multicomp Pro 95M3284
SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 20V; Product Range:-; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 95M3284
Product Name Switch, Pushbutton, Spdt, 20V; Product Range Multicomp Pro
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details