multicomp PRO Switch, Pushbutton, Dpdt, 100Ma, 20V; Product Range Multicomp Pro P8UD8WR2C2M6RES

Description
SWITCH, PUSHBUTTON, DPDT, 100mA, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 100mA, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 100Ma, 20V; Product Range Multicomp Pro - 08N3262 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 100Ma, 20V; Product Range Multicomp Pro
08N3262
Switch, Pushbutton, Dpdt, 100Ma, 20V; Product Range Multicomp Pro 08N3262
SWITCH, PUSHBUTTON, DPDT, 100mA, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 100mA, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 08N3262
Product Name Switch, Pushbutton, Dpdt, 100Ma, 20V; Product Range Multicomp Pro
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 364265 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details