multicomp PRO Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro P8UD8WR2C2M2RES

Description
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro - 95M3283 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro
95M3283
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro 95M3283
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V; Body Depth:4.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 95M3283
Product Name Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4075D - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details