multicomp PRO Diode, Tvs, 27V, 600W; Product Range Multicomp P6SMB27CA.

Description
DIODE, TVS, 27V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Qualification:- RoHS Compliant: Yes
Description
DIODE, TVS, 27V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 27V, 600W; Product Range Multicomp - 11N5876 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 27V, 600W; Product Range Multicomp
11N5876
Diode, Tvs, 27V, 600W; Product Range Multicomp 11N5876
DIODE, TVS, 27V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 27V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:23.1V; Clamping Voltage Max:37.5V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:25.7V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 11N5876
Product Name Diode, Tvs, 27V, 600W; Product Range Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details