multicomp PRO Diode, Tvs, 100V, 600W; Product Range Multicomp P6SMB100CA

Description
DIODE, TVS, 100V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85.5V; Clamping Voltage Vc Max:137V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:95V; Breakdown VoltageRoHS Compliant: Yes
Description
DIODE, TVS, 100V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85.5V; Clamping Voltage Vc Max:137V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:95V; Breakdown VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 100V, 600W; Product Range Multicomp - 37AJ0723 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 100V, 600W; Product Range Multicomp
37AJ0723
Diode, Tvs, 100V, 600W; Product Range Multicomp 37AJ0723
DIODE, TVS, 100V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:85.5V; Clamping Voltage Vc Max:137V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:95V; Breakdown VoltageRoHS Compliant: Yes

DIODE, TVS, 100V, 600W; Product Range:P6SMB Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:85.5V; Clamping Voltage Vc Max:137V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:95V; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37AJ0723
Product Name Diode, Tvs, 100V, 600W; Product Range Multicomp
VR 85.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details