multicomp PRO Tvs Diode, 18A, 33.2V, Unidirectional, Do-15; Product Range Multicomp Pro P6KE24A

Description
TVS DIODE, 18A, 33.2V, Unidirectional, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet
Description
TVS DIODE, 18A, 33.2V, Unidirectional, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 18A, 33.2V, Unidirectional, Do-15; Product Range Multicomp Pro - 91R0543 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 18A, 33.2V, Unidirectional, Do-15; Product Range Multicomp Pro
91R0543
Tvs Diode, 18A, 33.2V, Unidirectional, Do-15; Product Range Multicomp Pro 91R0543
TVS DIODE, 18A, 33.2V, Unidirectional, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 18A, 33.2V, Unidirectional, DO-15; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:33.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 91R0543
Product Name Tvs Diode, 18A, 33.2V, Unidirectional, Do-15; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data