multicomp PRO Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Multicomp Pro P6KE150A+

Description
TVS DIODE, 600W, 128V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:128V; Clamping Voltage Vc Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes
Description
TVS DIODE, 600W, 128V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:128V; Clamping Voltage Vc Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Multicomp Pro - 04AC9625 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Multicomp Pro
04AC9625
Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Multicomp Pro 04AC9625
TVS DIODE, 600W, 128V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:128V; Clamping Voltage Vc Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 128V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:128V; Clamping Voltage Vc Max:207V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 04AC9625
Product Name Tvs Diode, 600W, 128V, Unidir, Do-204Ac; Product Range Multicomp Pro
Direction Unidirectional
Unlock Full Specs
to access all available technical data