multicomp PRO Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp P50-E-120-G

Description
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes
Description
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp - 96M8326 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp
96M8326
Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp 96M8326
SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE, POINT, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Point; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8326
Product Name Spring Probe, Point, 3A, 16.55Mm, 120G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - NEBV-HSG2-KN-1-N-LE2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 60 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
898D Receptacles - 888D-M12AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details