multicomp PRO Spring Probe, Concave, 3A, 16.55Mm, 120G; Connector Type Multicomp P50-A-120-G

Description
SPRING PROBE, CONCAVE, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:-RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, CONCAVE, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Concave, 3A, 16.55Mm, 120G; Connector Type Multicomp - 96M8324 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Concave, 3A, 16.55Mm, 120G; Connector Type Multicomp
96M8324
Spring Probe, Concave, 3A, 16.55Mm, 120G; Connector Type Multicomp 96M8324
SPRING PROBE, CONCAVE, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:-RoHS Compliant: Yes

SPRING PROBE, CONCAVE, 3A, 16.55MM, 120G; Connector Type:Spring Loaded Probe; Centerline Spacing:1.27mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:16.55mm; Spring Force Initial:120g; Spring Force Working Travel:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8324
Product Name Spring Probe, Concave, 3A, 16.55Mm, 120G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details