multicomp PRO Spring Probe, Serrated, 3A, 38.3Mm, 250G; Connector Type Multicomp P100-H-250-G

Description
SPRING PROBE, SERRATED, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:-RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, SERRATED, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Serrated, 3A, 38.3Mm, 250G; Connector Type Multicomp - 96M8323 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Serrated, 3A, 38.3Mm, 250G; Connector Type Multicomp
96M8323
Spring Probe, Serrated, 3A, 38.3Mm, 250G; Connector Type Multicomp 96M8323
SPRING PROBE, SERRATED, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:-RoHS Compliant: Yes

SPRING PROBE, SERRATED, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Serrated; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8323
Product Name Spring Probe, Serrated, 3A, 38.3Mm, 250G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products